EN
  • EN
  • DE
  • IT

LTC201ACS

Part No LTC201ACS
Manufacturer Linear Technology
Description Micropower, Low Charge Injection,Quad CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208208-LTC201ACS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC201ACS CAD Model

Description

Introducing the LTC201ACS from Linear Technology

The LTC201ACS is a high-performance analog switch designed by Linear Technology to offer exceptional signal integrity and ease-of-use for a wide range of applications. This precision switch is a part of Linear Technology's commitment to providing innovative solutions for signal routing requirements in various electronic systems.

Key Features

  • Low On-Resistance: The LTC201ACS boasts a low on-resistance, typically in the range of 35 ohms, ensuring minimal signal loss and distortion when the switch is active.
  • Single Supply Operation: It operates over a wide single supply voltage range from 8V to 44V or from ±4V to ±22V dual supplies, providing versatility in different circuit configurations.
  • High Off Isolation: With high off isolation at the level of 85dB at 1MHz, the LTC201ACS minimizes crosstalk between channels when the switch is in the off state, enhancing overall system performance.
  • Low Charge Injection: The switch exhibits extremely low charge injection, which helps to preserve the integrity of the signal and reduce disturbances during the transition from on to off states.
  • Fast Switching Times: Fast switching times of the LTC201ACS allow for quick transitions, which is crucial for applications requiring high-speed signal processing.
  • Break-Before-Make Operation: The switch features break-before-make operation, ensuring that no short circuits occur during the transition from one channel to another.

Applications

The LTC201ACS is suitable for a variety of applications that require reliable and high-quality switching of analog signals. These include:

  • Sample and Hold Circuits
  • Test Equipment
  • Communication Systems
  • Audio and Video Switching
  • Data Acquisition Systems

Reliability and Quality

Linear Technology's LTC201ACS is built to meet the highest standards of quality and reliability. Its robust design ensures long-term performance even in the most demanding environments. Whether you're designing for industrial, commercial, or high-end consumer applications, the LTC201ACS is an excellent choice for your analog switching needs.

Overall, the LTC201ACS represents Linear Technology's dedication to excellence, combining advanced features with outstanding reliability, ensuring your electronic designs perform at their best.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess