The LTC2051CMS10 from Linear Technology is a cutting-edge dual operational amplifier (op-amp) that boasts zero-drift performance, ensuring high precision and stability over time and temperature. This op-amp is part of Linear Technology's family of high-resolution amplifiers that are designed to provide a perfect balance between performance and power efficiency.
Key Features:
- Zero-Drift Architecture: The LTC2051CMS10 utilizes a proprietary auto-zeroing technique that continuously corrects for DC errors, providing an ultra-low input offset voltage and offset voltage drift, making it ideal for precision applications.
- Low Noise: With a low 1/f noise corner of 12Hz and a noise density of only 1.5µVP-P, this op-amp is suitable for noise-sensitive applications such as medical instrumentation and sensor signal conditioning.
- Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V and features a quiescent current of just 750µA per amplifier, which is beneficial for battery-powered and portable applications.
- Rail-to-Rail Output: The LTC2051CMS10 can drive its output to within millivolts of the power supply rails, maximizing dynamic range in single-supply operations.
- Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR): High CMRR and PSRR of 130dB and 115dB respectively, ensure that the output remains stable with variations in common-mode voltage or power supply voltage.
- Operating Temperature Range: The device is specified for operation from -40°C to 125°C, accommodating a wide range of environmental conditions.
Applications:
The LTC2051CMS10 is versatile and can be used in a variety of applications where precision and long-term stability are critical. These include:
- Instrumentation
- Thermocouple Amplifiers
- Automotive Control Systems
- Industrial Process Control
- Battery Management Systems
- Strain Gauge Amplifiers
Package and Availability:
The LTC2051CMS10 is available in a 10-lead MSOP package, providing a compact solution for space-constrained applications. It is also available in commercial and industrial temperature ranges, ensuring versatility for a wide array of design requirements.