EN
  • EN
  • DE

MT9174AN1

Part No MT9174AN1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24SSOP / Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 24-SSOP
Standard Package 58 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928468-MT9174AN1
Ultra Librarian 3D Model Ultra Librarian MT9174AN1 CAD Model

Description

The MT9174AN1 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is designed to seamlessly integrate into a variety of electronic applications, offering a robust solution for designers and engineers looking to enhance their systems with superior technology.

Key Features

  • High Integration: The MT9174AN1 boasts a highly integrated design that combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Advanced Communication Protocols: Equipped with support for various communication protocols, this product ensures compatibility with a wide range of systems and standards, facilitating easy integration into existing networks.
  • Low Power Consumption: Designed with energy efficiency in mind, the MT9174AN1 operates with minimal power requirements, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Robust Performance: With its durable construction and reliable performance, the MT9174AN1 is capable of withstanding the demands of harsh environments and continuous operation.

Applications

The versatility of the MT9174AN1 allows it to be used across a diverse range of applications, including but not limited to:

  • Industrial automation and control systems
  • Communication infrastructure
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Technical Specifications

Microchip Technology's MT9174AN1 is engineered to meet the stringent requirements of modern electronics, offering specifications that ensure optimal performance:

  • Manufacturer: Microchip Technology
  • Part Number: MT9174AN1
  • Package / Case: Industry-standard packaging
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by datasheet
  • Interface Type: Compatible with various interfaces

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The MT9174AN1 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess