Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208248-LTC2053CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2053CMS8 CAD Model

Description

LTC2053CMS8 Precision Operational Amplifier

The LTC2053CMS8 is a high-precision operational amplifier from Linear Technology, designed to offer a perfect blend of performance and versatility for a wide range of applications. This op-amp is housed in an MSOP-8 package, providing a compact footprint suitable for space-constrained designs without compromising on functionality.

Key Features

  • Zero-Drift Architecture: The LTC2053CMS8 employs a zero-drift architecture that ensures minimal input offset voltage over time and temperature, making it ideal for precision instrumentation and measurement applications.
  • Low Noise: With its low noise characteristics, this op-amp provides a clean signal amplification, crucial for sensitive analog circuits and high-fidelity applications.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for battery-powered and portable devices where power efficiency is a priority.
  • Wide Supply Range: It operates from a supply range of 2.7V to 5.5V, allowing for flexibility in various system designs and ensuring compatibility with both single and dual supply operations.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the LTC2053CMS8 makes it less sensitive to unwanted common-mode signals, thus improving the accuracy of differential signal processing.
  • Extended Temperature Range: This op-amp is designed to operate reliably over an extended temperature range, making it suitable for industrial and automotive applications that require consistent performance in harsh environments.

Applications

The LTC2053CMS8 is a versatile component that can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Temperature measurement and control
  • Automotive sensors and controls
  • Battery-powered devices
  • Analog filters

With its outstanding precision and low-power attributes, the LTC2053CMS8 from Linear Technology stands out as a top choice for designers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5455 $64.6365
5+ $20.1819 $100.9095
8+ $19.5000 $156.0000
12+ $18.1364 $217.6368
15+ $17.4546 $261.8190
18+ $16.7728 $301.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,019 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention