EN
  • EN
  • DE

LTC4305CDHD

Part No LTC4305CDHD
Manufacturer Linear Technology
Description 2-Channel, 2-Wire Bus Multiplexer with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209112-LTC4305CDHD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4305CDHD CAD Model

Description

Linear Technology LTC4305CDHD Hot-Swappable 2-Wire Bus Buffer

The LTC4305CDHD is a versatile and robust hot-swappable 2-wire bus buffer that provides seamless operation in systems where hot-swapping of I2C components is required. Manufactured by Linear Technology, this integrated circuit is designed to enhance the reliability and flexibility of I2C bus communication in complex electronic systems.

Key Features

  • Hot-Swappable: The LTC4305CDHD allows devices to be inserted into or removed from a live backplane without turning the system power off, thereby minimizing downtime and enhancing serviceability.
  • Level Translation: It supports level translation between 1.5V, 2.5V, 3.3V, and 5V buses, which allows for seamless communication between devices operating at different voltage levels.
  • Stuck Bus Recovery: Equipped with a stuck bus recovery feature, the LTC4305CDHD can detect and resolve data and clock line lock-up situations without user intervention.
  • Capacitance Buffering: The device buffers the capacitance of the connected devices, allowing more devices or longer trace lengths without violating the I2C bus specification limits.
  • Prevents Back-Driving: With built-in back-driving prevention, the LTC4305CDHD ensures that the upstream bus is isolated from the downstream bus when the device is powered down or during a fault condition.

Applications

  • Server Backplanes
  • Data Storage Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Advanced Modular Systems

The LTC4305CDHD is housed in a 16-lead DFN (4mm × 3mm) package, providing a compact footprint suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance in various environments. With features like rise time accelerators and automatic disconnection when a fault is detected, the LTC4305CDHD is an ideal solution for maintaining the integrity and smooth operation of I2C communication networks across a wide range of electronic systems.

Linear Technology's commitment to high-quality and high-performance components is reflected in the LTC4305CDHD, making it a preferred choice for designers looking to improve the resilience and efficiency of their I2C bus systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess