EN
  • EN
  • DE
  • IT

LTC2055CMS8

Part No LTC2055CMS8
Manufacturer Linear Technology
Description Single/Dual Micropower Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208260-LTC2055CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2055CMS8 CAD Model

Description

The LTC2055CMS8 is a high-precision, zero-drift operational amplifier from Linear Technology, designed to provide cutting-edge performance for applications that require low offset voltage and drift over time and temperature. This operational amplifier is a part of Linear Technology's range of high-performance amplifiers that are engineered to deliver accuracy and stability, making it an excellent choice for high-end instrumentation, medical devices, and precision data acquisition systems.

Key Features

  • Zero-Drift Topology: The LTC2055CMS8 features a unique zero-drift architecture that ensures minimal offset voltage drift over temperature, providing consistent performance and high accuracy in demanding environments.
  • Low Offset Voltage: With an ultra-low input offset voltage, this operational amplifier ensures precision in measurement and signal processing applications, reducing error and enhancing overall system reliability.
  • Low Noise: The device boasts low noise characteristics, making it suitable for sensitive applications where signal integrity is paramount.
  • Power Efficiency: The LTC2055CMS8 is optimized for low power consumption, which is critical for battery-powered and portable devices, helping to extend operational life and reduce thermal issues.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various circuit designs.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.
  • MSOP-8 Package: The device is available in an MSOP-8 package, which is suitable for space-constrained applications without compromising performance.

Applications

The LTC2055CMS8 is ideal for a wide range of applications, including:

  • High-precision instrumentation
  • Medical equipment
  • Temperature measurements
  • Electronic scales
  • Strain gauge amplifiers
  • DC precision signal processing

In conclusion, the LTC2055CMS8 from Linear Technology is a robust and reliable operational amplifier that offers zero-drift performance, low noise, and high precision, making it an indispensable component in the design of high-accuracy electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4948 $57.4740
12+ $9.4316 $113.1792
19+ $9.1368 $173.5992
26+ $8.8422 $229.8972
33+ $8.5474 $282.0642
44+ $7.6633 $337.1852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,524 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess