Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 50kHz to 1.5MHz
Clock Sync No
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1048610-ISL6552CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6552CB CAD Model

Description

The ISL6552CB is an integrated circuit designed for use in step-down converters, manufactured by Intersil.

  • Category: Integrated Circuits
  • Popularity: Medium
  • Package: Tube/rail
  • Topology: Buck
  • Frequency Switching Range: 50kHz to 1.5MHz
  • Control Features: Enable, frequency control, and power good
  • Number of Outputs: Four
  • Synchronous Rectifier: No
  • Clock Sync: No
  • Win Source Part Number: 1048610-ISL6552CB

You May Also Be Interested in

Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Analog Devices Inc.
IC REG CTRLR BOOST 28TSSOP
Lowest to $29.7710
ECAD model for LT3782AIFE#TRPBF
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B
Texas Instruments
2PHASE CPU DC-DC CONTROLLER
Lowest to $12.6411
ECAD model for TPS59632QRHBTQ1
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Texas Instruments
AUTOMOTIVE, 3.5-V TO 65-V LOW-IQ / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
Lowest to $4.3091
ECAD model for LM5143QRHARQ1
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $19.5582
ECAD model for LTC7818JUJ#PBF
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT
Texas Instruments
BUCK CURRENT/VOLTAGE FED PUSH-PULL PWM CONTROLLERS
Need more? Email Us
ECAD model for UC3827DW-2G4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention