EN
  • EN
  • DE

UCC3580DTR-1

Part No UCC3580DTR-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.5V ~ 16V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC3580
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938075-UCC3580DTR-1
Ultra Librarian 3D Model Ultra Librarian UCC3580DTR-1 CAD Model

Description

Introducing the UCC3580DTR-1 from Texas Instruments

The UCC3580DTR-1 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative component is engineered to meet the demanding needs of modern electronic applications, providing efficient and reliable power control.

Key Features

  • Flexible Power Supply Design: The UCC3580DTR-1 is versatile and can be used in a variety of power supply configurations, including forward converters, flyback converters, and boost converters, making it an excellent choice for designers looking for a flexible solution.
  • High Performance: With its advanced control features, the UCC3580DTR-1 ensures high performance in power conversion, minimizing power loss and improving overall efficiency.
  • Integrated Functions: This IC integrates several functions such as under-voltage lockout, over-current protection, and soft-start capability, which simplifies the design process and enhances system reliability.
  • Compact Packaging: The UCC3580DTR-1 comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.

Applications

The UCC3580DTR-1 is suitable for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Telecommunications equipment
  • Industrial systems
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications of the UCC3580DTR-1:

  • Input Voltage Range: Wide range to accommodate various applications
  • Switching Frequency: Adjustable to optimize performance for specific applications
  • Topology: Supports multiple topologies for design flexibility
  • Temperature Range: Suitable for commercial and industrial temperature ranges

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC3580DTR-1 is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. With the UCC3580DTR-1, designers can be confident in the longevity and performance of their power management systems.

For more information, technical support, and resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess