EN
  • EN
  • DE

TPS59632QRHBTQ1

Part No TPS59632QRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2PHASE CPU DC-DC CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 3
Voltage - Supply (Vcc/Vdd) 2.5V ~ 24V
Frequency - Switching 300kHz ~ 1MHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I²C
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS59632
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372143-TPS59632QRHBTQ1
Ultra Librarian 3D Model Ultra Librarian TPS59632QRHBTQ1 CAD Model

Description

TPS59632QRHBTQ1 - Automotive Grade Power Management IC from Texas Instruments

The TPS59632QRHBTQ1 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI) to meet the stringent requirements of the automotive industry. This robust component is specifically engineered to provide reliable and efficient power supply solutions for automotive applications, ensuring optimal performance even under the harshest conditions.

Key Features:

  • High Efficiency: The TPS59632QRHBTQ1 boasts an excellent efficiency rate, which reduces power loss and heat generation, thereby enhancing the overall system reliability and performance.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, making it versatile for various automotive power systems and able to cope with fluctuations common in vehicular electrical environments.
  • Thermal Protection: Equipped with thermal shutdown protection, the TPS59632QRHBTQ1 automatically turns off if it reaches a critical temperature, safeguarding the IC and the system from thermal damage.
  • Overcurrent Protection: The built-in overcurrent protection feature prevents damage from excessive current draw, ensuring long-term durability and stability.
  • Qualified for Automotive Applications: As a Q1-grade component from Texas Instruments, this IC meets the rigorous AEC-Q100 standards for automotive quality and reliability.

Applications:

The TPS59632QRHBTQ1 is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Connectivity Modules

Package and Availability:

TI's TPS59632QRHBTQ1 comes in a compact QFN package, which is highly suitable for space-constrained automotive environments. The IC is available for order and can be sourced through Texas Instruments' official distributors or directly from the TI website.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments product page for the TPS59632QRHBTQ1.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2867 $56.4335
11+ $9.2609 $101.8699
17+ $8.9715 $152.5155
24+ $8.6821 $208.3704
30+ $8.3927 $251.7810
40+ $7.5245 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess