EN
  • EN
  • DE

TPS628691ARQYR

Part No TPS628691ARQYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 5.5-V 6-A SYNCHRONOUS STEP-DOWN  /  Buck Switching Regulator IC Positive Programmable 0.4V 1 Output 6A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 1.675V
Current - Output 6A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (1.5x2.5)
Base Product Number TPS628691
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS628691ARQYRCT,296-TPS628691ARQYRTR,296-TPS628691ARQYRDKR
Standard Package 3,000
Win Source Part Number 1101026-TPS628691ARQYR
Ultra Librarian 3D Model Ultra Librarian TPS628691ARQYR CAD Model

Description

The TPS628691ARQYR is a highly efficient, small-sized, synchronous step-down converter designed by Texas Instruments (TI) for a wide range of applications. This advanced power solution is tailored to meet the stringent power requirements of modern portable and space-constrained electronics.

Key Features

  • High Efficiency: The TPS628691ARQYR boasts an impressive efficiency that maximizes battery life, making it ideal for battery-powered devices.
  • Versatile Input Range: With an input voltage range of 2.4V to 5.5V, it supports a variety of power sources from single-cell Li-ion batteries to 5V power supplies.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to Vin, allowing for a wide range of output voltages to cater to different IC requirements.
  • Compact Package: The device is available in a small 2x3mm QFN package, which is ideal for space-constrained applications.
  • High Switching Frequency: A high 2.2MHz switching frequency enables the use of small external components, further reducing the overall solution footprint.
  • Power Save Mode: At light loads, the converter enters Power Save Mode to maintain high efficiency over the entire load range.

Applications

The TPS628691ARQYR is suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Power Transmitters and Receivers
  • Portable and Battery-Powered Equipment
  • IoT Devices
  • Wearables

Reliability and Performance

TI's commitment to quality ensures that the TPS628691ARQYR meets the highest reliability standards. The device features over-temperature and over-current protection, enhancing system safety and longevity. With its excellent thermal performance and robust design, the TPS628691ARQYR is the go-to choice for engineers looking for a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8776 $51.7968
43+ $2.3611 $101.5273
66+ $2.2873 $150.9618
91+ $2.2135 $201.4285
117+ $2.1397 $250.3449
157+ $1.9184 $301.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess