EN
  • EN
  • DE

TL4050C25QDCKR

Part No TL4050C25QDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SC70-5  /  Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TL4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TL4050C25QDCKRG4-NDR,-296-22818-1-NDR,296-22818-1-NDR,-296-22818-1-ND,TL4050C25QDCKRG4-ND,296-22818-6,-TL4050C25QDCKR-NDR,-TL4050C25QDCKRG4,296-22818-2,296-22818-2-NDR,296-22818-1,TL4050C25QDCKRG4,296-22818-6-NDR
Standard Package 3,000
Win Source Part Number 1099555-TL4050C25QDCKR
Ultra Librarian 3D Model Ultra Librarian TL4050C25QDCKR CAD Model

Description

The TL4050C25QDCKR is a high-precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for precision applications. This component is part of TI's TL4050 series, known for its low output voltage temperature coefficient and excellent long-term stability, making it an ideal choice for high-performance analog circuits.

Key Features

  • Reference Voltage: The device offers a fixed 2.5V output voltage, which is maintained with high accuracy over temperature and time.
  • High Accuracy: It features an impressive initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 35 ppm/°C (max), the TL4050C25QDCKR offers stable performance across a wide temperature range.
  • Wide Operating Temperature Range: This voltage reference can operate over an extended temperature range from -40°C to 125°C, suitable for various environments and conditions.
  • Low Power Consumption: It is designed for low power operations, making it suitable for battery-powered and energy-sensitive applications.
  • Small Package: The device comes in a small, surface-mountable SOT-23 package, which is ideal for space-constrained applications.

Applications

The TL4050C25QDCKR voltage reference is widely used in various applications that require high precision and stability. These include:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Quality and Reliability

As with all Texas Instruments products, the TL4050C25QDCKR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, making it a trusted choice for engineers and designers in professional-grade electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess