EN
  • EN
  • DE

MAX840ESA-T

Part No MAX840ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BIAS GAASFET REG 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Charge Pump, Cellular Telephone Transmitter
Voltage - Input 2.5 V to 10 V
Number of Outputs 1
Output Voltage -2V, -0.5 V to -9.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038522-MAX840ESA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX840ESA-T CAD Model

Description

Maxim Integrated MAX840ESA-T Voltage Regulator

The MAX840ESA-T from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. It comes in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications. The product is specifically engineered to manage power efficiently, ensuring extended battery life and consistent performance.

With an input voltage range of 0.7V to V<sub>OUT, the MAX840ESA-T is capable of boosting low voltages to a higher, regulated output voltage, which can be set from 2.7V to 5.5V using external resistors. This flexibility makes it suitable for a wide array of portable electronics that require a stable power supply from a single-cell battery or other low-voltage sources.

The device employs a pulse-frequency modulation (PFM) control scheme that enhances efficiency, particularly at light loads. This feature is crucial for maximizing battery life in portable applications. The MAX840ESA-T also incorporates a low quiescent current, drawing only 110µA under no-load conditions, further contributing to its energy-saving characteristics.

Additionally, the MAX840ESA-T boasts a high switching frequency of up to 500kHz, which allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the end product. Its internal synchronous rectifier enhances efficiency by reducing the voltage drop and power loss typically associated with diode rectifiers.

Safety and reliability are paramount for power management ICs, and the MAX840ESA-T addresses this with built-in thermal shutdown and current-limit features. These protective measures safeguard the device and the application from potential damage due to overheating or excessive current conditions.

In summary, the Maxim Integrated MAX840ESA-T is a versatile and efficient solution for boosting low input voltages to a higher regulated output. Its small size, high efficiency, and protective features make it an excellent choice for designers looking to optimize power management in portable and space-sensitive applications.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the MAX840ESA-T datasheet available on the Maxim Integrated website.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess