EN
  • EN
  • DE

MAX15059AETE+T

Part No MAX15059AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV APD APPS 16WQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter/Current Monitor, APD Bias Applications
Voltage - Input 2.8 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3 V to 76 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 021148-MAX15059AETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX15059AETE+T CAD Model

Description

Product Overview: MAX15059AETE+T by Maxim Integrated

The MAX15059AETE+T is a high-performance, compact, and efficient DC-DC converter module designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This voltage regulator is part of their extensive portfolio, catering to a wide range of applications, including industrial, medical, and communication systems.

Key Features

  • High Efficiency: The MAX15059AETE+T boasts high efficiency, which is crucial for power-sensitive applications. It ensures minimal power loss during conversion, leading to better overall performance of the end product.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various input sources and ensuring compatibility with a range of applications.
  • Adjustable Output Voltage: The output voltage of the MAX15059AETE+T can be adjusted to meet the specific needs of the application, providing design flexibility.
  • Compact Size: Its small form factor is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply designs.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it against damage from overheating, ensuring reliability and longevity.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product suitable for use in environmentally sensitive applications.

Applications

The MAX15059AETE+T is suitable for a variety of applications, such as:

  • Point-of-Load (POL) power supplies
  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial control systems
  • Medical devices

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX15059AETE+T is no exception. It is manufactured to meet high standards, ensuring stable performance and a long operational life for the applications it powers.

Part Number: MAX15059AETE+T

Manufacturer: Maxim Integrated

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9450 $58.3500
65+ $1.5959 $103.7335
100+ $1.5460 $154.6000
135+ $1.4962 $201.9870
175+ $1.4463 $253.1025
235+ $1.2967 $304.7245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess