EN
  • EN
  • DE

ESP-WROOM-02

Part No ESP-WROOM-02
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Manufacturer Espressif
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SMD Module
Family Name ESP-WROOM
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 1904-1009-6, ESP-WROOM-02(M1002H1600PH3Q0), 1904-1009-2, 1904-1009-1
Quantity per package 650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845379-ESP-WROOM-02
Ultra Librarian 3D Model Ultra Librarian ESP-WROOM-02 CAD Model

Description

The Espressif ESP-WROOM-02 is a WiFi 802.11b/g/n transceiver module that is designed for surface mount applications.

  • Frequency: 2.4GHz ~ 2.5GHz
  • Mounting Type: Surface Mount
  • Package: 18-SMD Module
  • Series: ESP-WROOM
  • Temperature Range: -40°C to 85°C
  • Product Status: Not for New Designs
  • ECCN: 5A992C
  • Supply and Demand Status: Limited
  • Quantity per Package: 650
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess