The TPS3703A4120DSERQ1 is a high-accuracy, low-power, window voltage detector designed and manufactured by Texas Instruments. This advanced supervisory circuit is engineered to monitor overvoltage and undervoltage conditions, ensuring that automotive and industrial systems operate within their specified voltage ranges for increased reliability and safety.
Key Features
- Wide Voltage Range: The device supports a wide supply voltage range, making it versatile for various applications.
- High Accuracy: With its precise voltage monitoring capabilities, the TPS3703 ensures systems are protected from voltage anomalies.
- Low Quiescent Current: Its low power consumption is ideal for battery-powered applications, extending the life of the system.
- Adjustable Thresholds: Users can set the overvoltage and undervoltage thresholds to meet specific system requirements, providing a customizable solution.
- Qualified for Automotive Applications: The TPS3703A4120DSERQ1 is designed to meet the rigorous standards of the automotive industry, ensuring high reliability in harsh environments.
Applications
This device is particularly well-suited for use in automotive applications such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). It is also applicable in industrial settings, including factory automation, power management systems, and other equipment requiring precise voltage supervision.
Product Specifications
Parameter
Value
Supply Voltage Range
1.8V to 5.5V
Threshold Voltage Accuracy
±0.5%
Operating Temperature Range
-40°C to +125°C
Package
6-pin WSON
The TPS3703A4120DSERQ1 is a testament to Texas Instruments' commitment to providing innovative, robust solutions for voltage monitoring that enhance the performance and safety of automotive and industrial systems.