EN
  • EN
  • DE

LTC7124EUDD#PBF

Part No LTC7124EUDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 24QFN  /  Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 16.8V
Current - Output 3.5A
Frequency - Switching 4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Base Product Number LTC7124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q13668999,-2735-LTC7124EUDD#PBF,LTC7124EUDD#PBF-ND,505-LTC7124EUDD#PBF
Standard Package 73
Win Source Part Number 1021732-LTC7124EUDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7124EUDD#PBF CAD Model

Description

Product Overview: LTC7124EUDD#PBF

The LTC7124EUDD#PBF is a high-performance, dual-channel, synchronous step-down switching regulator from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This advanced power management IC is designed to accommodate a wide input voltage range, making it suitable for a variety of applications including telecommunications, industrial systems, and automotive power supplies.

Key Features

  • Wide Input Voltage Range: The LTC7124EUDD#PBF operates from an input voltage range of 4.5V to 20V, which allows it to support a broad spectrum of power sources.
  • Dual Channel Output: With two channels, this regulator can provide two independent output voltages, which can be set from 0.6V to 99% of VIN, catering to systems that require multiple regulated voltages.
  • High Efficiency: The device features high efficiency and is capable of delivering up to 4A of continuous output current per channel, reducing power loss and improving system reliability.
  • Fast Transient Response: It boasts a fast transient response, ensuring stable operation during rapid load changes, which is critical for sensitive electronic devices.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 500kHz to 2MHz or synchronize it to an external clock, providing flexibility in optimizing the balance between efficiency and component size.
  • Robust Protection Features: The LTC7124EUDD#PBF includes overvoltage, overcurrent, and overtemperature protection, enhancing the safety and durability of the end application.
  • Compact Package: Housed in a 3mm x 4mm QFN package, it is designed for space-constrained applications, offering a compact power solution without compromising performance.

Applications

The versatility of the LTC7124EUDD#PBF makes it an excellent choice for a wide array of applications. It is particularly well-suited for distributed power systems, automotive electronics, industrial supplies, and anywhere dual independent power rails are required. Its robust feature set ensures reliable performance in the most demanding environments.

By integrating the LTC7124EUDD#PBF into your design, you can rest assured that you are selecting a top-quality power management solution that delivers efficiency, flexibility, and reliability, backed by the renowned expertise of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5058 $61.5174
6+ $16.8253 $100.9518
10+ $16.2995 $162.9950
13+ $15.7737 $205.0581
17+ $15.2479 $259.2143
22+ $13.6706 $300.7532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess