EN
  • EN
  • DE

CAT6221-JLTD-GT3

Part No CAT6221-JLTD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V2.7V 0.3A/0.3A 6-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package TSOT
Dropout Voltage 350 mV
Halogen Free Halogen Free
Lead Free Yes
Max Input Voltage 6.5 V
Maximum Operating Temperature 125 °C
Min Input Voltage 0 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 6
Output Current 300 mA
Output Type Fixed
Output Voltage 2.7 V
Packaging Tape & Reel
Polarity Positive
Radiation Hardening No
RoHS Compliant
Win Source Part Number 988908-CAT6221-JLTD-GT3
Categories PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT6221-JLTD-GT3 CAD Model

Description

ON Semiconductor CAT6221-JLTD-GT3 Product Overview

The CAT6221-JLTD-GT3 from ON Semiconductor is a high-performance, adjustable linear regulator designed for precision voltage regulation in a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and efficiency.

Key Features

  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, making it versatile for various applications that require different voltage levels.
  • Low Dropout Voltage: The CAT6221-JLTD-GT3 has a low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage level.
  • High Accuracy: Precision voltage regulation is a hallmark of this device, ensuring stable and accurate output voltage for sensitive electronic components.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Current Limiting: The regulator features current limiting capabilities, which protect it and the load from excessive current conditions.

Applications

The CAT6221-JLTD-GT3 is suitable for a variety of applications where precise voltage regulation is critical. These include:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Consumer electronics
  • Industrial and automotive systems

Product Specifications

The device comes in a compact package and features several important specifications that make it an ideal choice for designers seeking a reliable voltage regulator:

  • Package Type: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C
  • Output Current: Up to 150 mA
  • Voltage Regulation Accuracy: ±2%

With its combination of features, the CAT6221-JLTD-GT3 from ON Semiconductor stands out as a high-quality, adaptable solution for a variety of voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,015 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess