EN
  • EN
  • DE

LTC2175IUKG-14#PBF

Part No LTC2175IUKG-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER 125MSPS 52-QFN / 4-Channel Quad ADC 125Msps 14-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 125M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782388-LTC2175IUKG-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2175
Introduction Date July 22, 2009
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2175IUKG-14#PBF CAD Model

Description

LTC2175IUKG-14#PBF: High-Speed, Low-Power ADC from Linear Technology

The LTC2175IUKG-14#PBF is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, renowned for its high-speed performance and low-power consumption. This product is designed to cater to a wide range of applications that require precise digital representation of analog signals, such as medical imaging, communications systems, and industrial instrumentation.

At the heart of the LTC2175IUKG-14#PBF is a 14-bit successive approximation register (SAR) ADC, which provides a perfect blend of speed and accuracy. With a sampling rate of up to 125Msps, this ADC is capable of converting high-frequency analog signals without sacrificing the integrity of the data. This high-speed operation makes it particularly well-suited for applications where rapid signal processing is critical.

One of the key features of the LTC2175IUKG-14#PBF is its low power consumption. Operating on a single 1.8V supply, it maintains an efficient power profile, which is essential for battery-powered devices and energy-sensitive applications. The power efficiency does not come at the expense of performance, as this ADC still delivers excellent dynamic performance with a 73.1dB Signal-to-Noise Ratio (SNR) and 90dB Spurious-Free Dynamic Range (SFDR).

The device comes in a compact 48-pin 7mm × 7mm QFN package, making it suitable for space-constrained applications. It also features a wide operating temperature range from -40°C to +85°C (industrial grade), ensuring reliability and stability across various environmental conditions.

Furthermore, the LTC2175IUKG-14#PBF is equipped with a flexible digital interface that supports CMOS and LVDS outputs. This versatility allows designers to easily integrate the ADC into their existing digital systems. Additionally, Linear Technology provides comprehensive support for the product, including detailed datasheets, reference designs, and technical assistance, ensuring a smooth integration process for engineers and developers.

In summary, the LTC2175IUKG-14#PBF from Linear Technology is a high-performance, low-power ADC solution that offers a compelling combination of speed, precision, and efficiency, making it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $469.3510 $469.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess