EN
  • EN
  • DE

LTC2203UK

Part No LTC2203UK
Manufacturer Linear Technology
Description 16-Bit, 25Msps/10Msps ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208277-LTC2203UK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2203UK CAD Model

Description

The LTC2203UK is a cutting-edge analog-to-digital converter (ADC) brought to you by Linear Technology, a company renowned for its high-performance integrated circuits. This particular model is designed to cater to applications requiring high-speed data acquisition without compromising on accuracy or dynamic range.

Key Features

  • Resolution: The LTC2203UK boasts a 16-bit resolution, ensuring fine detail in the digital representation of analog signals.
  • Sampling Rate: With an impressive sampling rate of up to 25Msps (Mega samples per second), it is ideal for high-frequency signal processing applications.
  • Input Range: The device features a wide input range, making it versatile for various signal types.
  • Low Noise: The LTC2203UK is designed to have low noise characteristics, which is crucial for maintaining signal integrity.
  • Power Efficiency: Despite its high-speed capabilities, this ADC is power-efficient, which is beneficial for portable and battery-powered applications.

Applications

The LTC2203UK is suitable for a broad range of applications, including but not limited to:

  • Medical Imaging Systems
  • Communications Systems
  • Digital Oscilloscopes
  • Radar and Satellite Systems
  • Industrial Instrumentation

Technical Specifications

Parameter Value Resolution 16 bits Max Sampling Rate 25Msps Input Range ±1V differential Power Consumption Low Package 48-Pin QFN

Design Support

Linear Technology provides comprehensive design support for the LTC2203UK, including detailed datasheets, reference designs, and application notes to assist engineers in integrating this ADC into their projects.

With its exceptional performance and reliability, the LTC2203UK from Linear Technology stands out as an exemplary choice for professionals seeking a high-speed ADC solution.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess