EN
  • EN
  • DE

LTC2209UP

Part No LTC2209UP
Manufacturer Linear Technology
Description 16-Bit, 160Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208291-LTC2209UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LTC2209UP CAD Model

Description

The LTC2209UP is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed and high-fidelity data conversion in demanding applications. This product is an integral component in systems where precise digital representation of analog signals is critical, such as in medical imaging, high-speed communications, and instrumentation.

Key Features

  • Resolution: The LTC2209UP offers a resolution of 16 bits, providing high precision in digital outputs.
  • Sampling Rate: With a fast sampling rate of up to 160Msps (Mega samples per second), this ADC can handle high-speed signals without compromising accuracy.
  • Low Noise Performance: Engineered for low noise, the LTC2209UP ensures a clean, reliable conversion from analog to digital, making it suitable for sensitive applications.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, offering versatility in different use cases.
  • Power Efficiency: Despite its high-speed capabilities, the LTC2209UP is designed for power efficiency, which is crucial for maintaining thermal performance and reliability.
  • Flexible Interface: It comes with a user-friendly, flexible interface that allows for easy integration with various digital systems.
  • Robust Packaging: The LTC2209UP is available in a compact QFN (quad-flat no-leads) package, ensuring a minimal footprint on system boards.

Applications

The LTC2209UP's high-speed and precision characteristics make it an ideal choice for a broad range of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Medical imaging devices

Conclusion

The LTC2209UP from Linear Technology stands out as a robust and reliable high-speed ADC that combines speed, precision, and power efficiency. Its wide input bandwidth and low noise performance make it a versatile solution for various high-end applications where accuracy and speed are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess