EN
  • EN
  • DE

LTC2215UP

Part No LTC2215UP
Manufacturer Linear Technology
Description 16-Bit, 80Msps/65Msps Low Noise ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208292-LTC2215UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2215UP CAD Model

Description

LTC2215UP - High-Speed ADC from Linear Technology

The LTC2215UP is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This high-speed ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including telecommunications, medical imaging, and industrial data acquisition systems.

Key Features

  • Sampling Rate: The LTC2215UP boasts a fast sampling rate of up to 125Msps (mega samples per second), allowing it to accurately capture high-frequency signals.
  • Resolution: With a 14-bit resolution, this ADC provides detailed digital output, ensuring precise representation of the input signal.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2215UP is designed for efficiency, with a low power consumption that makes it ideal for portable and battery-powered applications.
  • Differential Inputs: The differential input structure enhances common-mode noise rejection, improving the signal integrity in noisy environments.
  • Output Format: It supports user-selectable output formats, including two's complement and offset binary, providing flexibility in interfacing with a variety of digital systems.

Performance Advantages

The LTC2215UP is engineered to maintain a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) across its entire operating range. This ensures that the digital output maintains the integrity of the original signal, which is critical for high-precision applications.

Applications

Suitable for demanding applications that require high-speed data conversion, the LTC2215UP is a versatile component that can be integrated into:

  • High-speed data acquisition systems
  • Communications infrastructure such as base stations
  • Medical imaging equipment like MRI and CT scanners
  • Instrumentation and testing equipment
  • Industrial process control systems

Package and Quality

The LTC2215UP comes in a compact QFN package, which is designed to meet the space constraints of modern electronic devices. Linear Technology ensures that each product meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical design projects.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess