EN
  • EN
  • DE

LTC2227CUH

Part No LTC2227CUH
Manufacturer Linear Technology
Description 12-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208310-LTC2227CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2227CUH CAD Model

Description

LTC2227CUH - High-Speed 12-bit ADC from Linear Technology

The LTC2227CUH is a cutting-edge 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, known for its high-speed performance and exceptional data conversion accuracy. This product is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications such as medical imaging, digital communications, spectrum analysis, and high-speed data acquisition systems.

With a sampling rate of up to 105Msps (Mega samples per second), the LTC2227CUH provides users with a fast and reliable data conversion solution that ensures minimal latency in critical applications. This high sample rate is paired with a SNR (Signal-to-Noise Ratio) of 70.4dB, enabling the ADC to capture high-fidelity signals with a wide dynamic range.

The device operates within a single 1.8V supply, which helps in reducing power consumption while maintaining high-performance levels. Its power efficiency is further enhanced with a power dissipation of only 149mW at the full 105Msps rate, making it an ideal choice for portable and power-sensitive applications.

The LTC2227CUH comes in a compact 32-lead QFN package that measures just 5mm x 5mm, allowing for efficient use of board space and easy integration into complex systems. This small form factor does not compromise its robustness, as the ADC is specified for operation over the industrial temperature range of -40°C to +85°C.

Key features of the LTC2227CUH include a flexible input range that can be adjusted to accommodate various signal levels, a differential input with a 1.25Vp-p to 2Vp-p range, and an optional internal dithering for enhanced SFDR (Spurious-Free Dynamic Range) performance. The device also supports a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) digital output interface, which reduces the number of data lines required and minimizes the I/O pin count on the receiving FPGA or processor.

Overall, the LTC2227CUH from Linear Technology is a high-speed, low-power, and space-efficient ADC solution that delivers precise and rapid data conversion for a wide array of high-performance applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2198 $64.4396
5+ $26.4367 $132.1835
7+ $25.6105 $179.2735
10+ $24.7845 $247.8450
13+ $23.9583 $311.4579
17+ $21.4799 $365.1583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess