Products specifications

Win Source Part Number 1218903-PSD302-12L
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD302-12L CAD Model

Description

Introducing the PSD302-12L from STMicroelectronics

The PSD302-12L is a cutting-edge device from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This versatile product is part of the Programmable System Devices (PSD) family, which combines the flexibility of programmable logic with the power and performance of fixed logic, microcontroller interfaces, and memory blocks.

Key Features

  • Integrated Power-On Reset: Ensures reliable system initialization by providing a stable reset signal to the microcontroller upon power-up.
  • Programmable Logic: Allows designers to customize the logic according to specific application requirements, offering a high degree of design flexibility.
  • Microcontroller Interface: The PSD302-12L is built to seamlessly interface with a wide range of microcontrollers, simplifying the design process and reducing time to market.
  • Memory Blocks: Comes equipped with embedded memory blocks that can be used for data storage or code execution, enhancing the overall system performance.

Applications

With its robust feature set, the PSD302-12L is ideally suited for a variety of applications, including:

  • Embedded Control Systems
  • Automotive Electronics
  • Industrial Automation
  • Telecommunications
  • Consumer Electronics

Technical Specifications

The PSD302-12L boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage: Compatible with standard operating voltages, ensuring easy integration into existing designs.
  • Operating Temperature: Designed to function reliably over a wide temperature range, suitable for harsh environments.
  • Package Type: Available in a user-friendly package that simplifies the PCB layout process.

STMicroelectronics Quality

As a product of STMicroelectronics, the PSD302-12L benefits from the company's commitment to quality and reliability. Customers can trust in the extensive testing and validation processes that each device undergoes, ensuring that they receive a product that not only meets but exceeds industry standards.

Whether you're designing a complex industrial system or a simple consumer gadget, the PSD302-12L provides the perfect blend of programmability, interface compatibility, and memory integration to make your project a success.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for RJK0319JPB-01-J0
Renesas Electronics America
Need more? Email Us
ECAD model for RKZ15-2KD#P2Q
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to €0.6648
ECAD model for RF8115TR13
ABB Embedded Power
Rear Insulating Plate T6D/PV 4P 110
Need more? Email Us
ECAD model for RA8583802
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.6V 120MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB
Need more? Email Us
ECAD model for R1141Q261D-TR-FE
Texas Instruments
Standalone 1-cell 800-mA linear battery charger in a WCSP package 6-DSBGA -40 to 85
Need more? Email Us
ECAD model for PQ25175YBGT
Toshiba Semiconductor and Storage
PNP Transist Array -50V S-mini
Lowest to €0.2654
ECAD model for RN2408LXGF(T
Rohm Semiconductor
Need more? Email Us
ECAD model for RB501V40FJTE17
Teccor Electronics
Need more? Email Us
ECAD model for P3100BA70

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention