EN
  • EN
  • DE

R5F104PGAFA

Part No R5F104PGAFA
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description 16-BIT Flash 32 Mhz Microcontroller PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205065-R5F104PGAFA
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F104PGAFA CAD Model

Description

The R5F104PGAFA is a microcontroller belonging to the Renesas RL78/G14 family. Renesas is a leading global semiconductor manufacturer known for its high-quality microcontrollers. The RL78/G14 family is designed for low-power applications, making it suitable for battery-operated devices and energy-efficient systems. The R5F104PGAFA offers a balance of performance, low power consumption, and a rich set of peripherals.

Applications

  • Battery-Powered Devices: Ideal for remote controls, wearable devices, and sensor nodes.
  • Industrial Control: Suitable for applications such as motor control, process control, and data acquisition.
  • Home Appliances: Used in washing machines, refrigerators, and other appliances for controlling various functions.
  • Metering: Employed in electricity meters, water meters, and gas meters for accurate measurement and data logging.
  • Lighting Control: Controls dimming and color mixing in smart lighting systems.

Features

  • 16-bit RL78 CPU Core: Offers a good balance of performance and power efficiency.
  • Low Power Consumption: Optimized for minimal energy usage in various operating modes.
  • On-Chip Flash Memory: Contains flash memory for storing the program code.
  • On-Chip SRAM: Includes SRAM for data storage.
  • Timers and Counters: Provides multiple timers and counters for timing and counting functions.
  • Communication Interfaces: Offers UART, SPI, and I2C interfaces for communication with other devices.
  • ADC/DAC: Includes analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.

Benefits

  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Improved System Performance: 16-bit CPU core provides sufficient processing power for various applications.
  • Reduced Development Time: Renesas provides a comprehensive development environment and software libraries to simplify development.
  • Cost-Effective Solution: Offers a good balance of features and cost.

Additional Details

The R5F104PGAFA microcontroller features a wide operating voltage range. It is programmed using the Renesas e2 studio IDE, which provides a comprehensive set of tools for code development, debugging, and simulation. The microcontroller also includes security features such as data flash protection and ID code protection to prevent unauthorized access to the program code and data. The package type can vary, but is often a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package), allowing for surface mount soldering.

You May Also Be Interested in

ICT
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Intel
Need more? Email Us
Princeton
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Pericom
Lowest to $0.8847
IBM
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess