Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208321-LTC2231UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2231UP CAD Model

Description

The LTC2231UP from Linear Technology is a cutting-edge, high-speed 10-bit A/D converter that is designed to deliver exceptional performance in a wide range of applications. This product is part of the LTC2231 series and is known for its high-speed data acquisition capabilities and low power consumption, making it an ideal choice for compact and power-sensitive systems.

Key Features

  • Resolution: The LTC2231UP offers a 10-bit resolution, providing precise digital outputs and ensuring accurate representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 105Msps (Mega samples per second), this A/D converter is capable of processing high-speed signals without compromising the integrity of the data.
  • Low Power Consumption: Designed for efficiency, the LTC2231UP operates with a low power consumption, which is critical for battery-powered and portable devices.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes and allowing for versatile use in different system designs.
  • Output Interface: It provides a parallel LVDS (Low-Voltage Differential Signaling) output interface, ensuring fast data transfer rates and reduced noise susceptibility.
  • Package: The LTC2231UP comes in a compact QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

Applications

The LTC2231UP is well-suited for a variety of high-speed data acquisition tasks, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Digital Oscilloscopes
  • Radar and Satellite Systems
  • Industrial Instrumentation

Technical Specifications

Parameter Value Resolution 10-bit Max Sampling Rate 105Msps Input Range Flexible Power Consumption Low Output Interface LVDS Package QFN

Overall, the LTC2231UP from Linear Technology is an excellent choice for designers seeking a high-performance A/D converter that combines speed, precision, and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention