The LTC2252CUH is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices, which is renowned for its high-speed data acquisition and conversion capabilities. This product is designed to meet the rigorous demands of advanced digital signal processing (DSP) systems, including communications, imaging, and test equipment.
Key Features
- Resolution: The LTC2252CUH boasts a 12-bit resolution, providing fine detail in signal representation for applications that require high precision.
- Sampling Rate: With a maximum sampling rate of 105Msps (Mega samples per second), this ADC is capable of converting high-frequency signals without losing integrity, making it ideal for high-speed applications.
- Input Range: It features a 2V<sub>pp differential input range, which allows for a wide range of signal amplitudes to be accurately captured.
- Power Consumption: Efficiency is at the core of the LTC2252CUH, with a low power consumption of 135mW at 105Msps, ensuring that the device is suitable for power-sensitive applications.
- Package: The device comes in a compact 32-lead (5mm × 5mm) QFN package, which is conducive to space-constrained designs.
- Interface: It includes a CMOS or LVDS digital output, providing flexibility in interfacing with a variety of digital systems.
- No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across diverse operating conditions.
Applications
The LTC2252CUH is suitable for a broad range of applications, including:
- Wireless and Wired Broadband Communications
- Imaging Systems
- Digital Oscilloscopes
- Radar and Satellite Subsystems
- Test and Measurement Equipment
Conclusion
With its high-speed performance, low power consumption, and compact form factor, the LTC2252CUH from Linear Technology is an excellent choice for designers looking to integrate a reliable and efficient ADC into their high-performance systems. Its robust feature set ensures that it can meet the needs of the most demanding applications, solidifying its position as a go-to solution in the realm of high-speed data conversion.