Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217598-T74LS136B1
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T74LS136B1 CAD Model

Description

The T74LS136B1 from STMicroelectronics is a high-performance integrated circuit designed to provide reliable logic operations in a variety of digital applications. This quad exclusive OR gate is part of the LS TTL (Low-power Schottky Transistor-Transistor Logic) family, which is known for its low power consumption and high speed.

Key Features

  • Logic Type: Quad 2-Input Exclusive OR Gate
  • Package: Contains four independent gates each of which performs the logic exclusive-OR function
  • Operating Voltage Range: Typically 4.75V to 5.25V, providing compatibility with standard TTL operating voltages
  • Power Consumption: Low power characteristics with a typical power dissipation of 2mW per gate
  • Propagation Delay: Fast processing with typical propagation delay time of 9.5ns, ensuring quick response in critical applications
  • Output Current: Capable of driving up to 8mA, allowing for direct drive of LEDs or other low-power indicators
  • Temperature Range: Operates within a temperature range of 0°C to 70°C, suitable for commercial-grade applications
  • Mounting Type: Available in a DIP-14 (Dual In-line Package) for easy insertion and mounting on printed circuit boards

Applications

The T74LS136B1 is ideal for a variety of digital applications where exclusive OR logic functions are required. This includes, but is not limited to, digital signal processing, parity generators and checkers, and in systems that require decision-making logic based on differing input signals. Its fast switching capabilities make it suitable for high-speed data processing systems and communication devices.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the T74LS136B1 is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability for the end-user. With its robust design and proven technology, the T74LS136B1 is a dependable choice for designers and engineers looking to incorporate exclusive OR logic into their electronic designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention