EN
  • EN
  • DE

LTC2355CMSE-14

Part No LTC2355CMSE-14
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3.5Msps Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208424-LTC2355CMSE-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2355CMSE-14 CAD Model

Description

LTC2355CMSE-14 - 14-Bit, 5Msps, Low Power SAR ADC from Linear Technology

The LTC2355CMSE-14 is a state-of-the-art 14-bit, 5Msps (mega samples per second) Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) designed by Linear Technology. This high-performance data converter is tailored for applications requiring a balance between high speed, superior accuracy, and low power consumption. It is an ideal solution for a wide range of applications, including medical imaging, industrial control systems, and high-speed data acquisition systems.

Key Features:

  • Resolution: The LTC2355CMSE-14 offers a high-resolution 14-bit output, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate of up to 5Msps, this ADC is well-suited for capturing high-speed signals without sacrificing accuracy.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low power operation that minimizes the impact on system power budgets.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power supply design and reducing system complexity.
  • No Pipeline Delay: The SAR architecture ensures that there is no pipeline delay, which is critical for real-time data acquisition and control applications.
  • Flexible Input Range: The LTC2355CMSE-14 provides a flexible input range, accommodating a variety of signal levels for versatile application use.
  • Small Package: The device is available in a compact 10-lead MSOP package, allowing for efficient use of board space in space-constrained applications.

Applications:

  • Medical Imaging Systems
  • Industrial Control and Automation
  • High-Speed Data Acquisition
  • Communications Systems
  • Portable Instrumentation

The LTC2355CMSE-14 is a testament to Linear Technology's commitment to providing high-quality, high-performance data conversion solutions. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their systems while maintaining efficiency and reliability.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess