Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 20
Sampling Rate 7.5
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP
Win Source Part Number 133282-LTC2422CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2422CMS#TRPBF CAD Model

Description

LTC2422CMS#TRPBF - Dual Channel 20-Bit No Latency ΔΣ ADC with Differential Inputs and Internal Reference

The LTC2422CMS#TRPBF is a high-precision, dual-channel, 20-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide no latency performance with differential inputs and an internal reference. This ADC is an excellent choice for demanding applications that require high-resolution and accuracy, such as industrial instrumentation, automatic test equipment, and data acquisition systems.

Key Features:

  • 20-Bit Resolution: This ADC offers an impressive 20-bit resolution, ensuring that even the smallest signal variations are captured with high fidelity.
  • No Latency ΔΣ (Delta-Sigma) Architecture: The no latency feature means that the LTC2422 provides a digital output immediately following each conversion without delay, making it ideal for multiplexed applications where speed is critical.
  • Differential Inputs: The differential inputs provide improved noise rejection and are essential for measuring the difference between two signals or when dealing with common-mode noise.
  • Internal Reference: An integrated precision reference reduces the need for external components, simplifying design and ensuring consistent performance.
  • Multiple Operating Modes: The LTC2422 can operate in two speed/resolution modes, offering flexibility for various application requirements.
  • SPI Interface: The device features a serial peripheral interface (SPI) for easy communication with microcontrollers and digital systems.
  • Compact Package: Housed in a small MSOP-10 package, the LTC2422CMS#TRPBF is suitable for space-constrained applications.

Applications:

  • Industrial Instrumentation
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Medical Devices

The LTC2422CMS#TRPBF is an outstanding ADC solution that combines high resolution, speed, and precision with ease of use. Its integrated features and compact design make it a versatile choice for a wide range of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 8BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26708IRTZ
Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL26710IHZ-T7A
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $52.1553
ECAD model for MAX1149BEUP+
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
ECAD model for MAX11208BEUB+
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Maxim Integrated
IC ADC 12BIT SAR 20SSOP
Lowest to $26.0776
ECAD model for MAX1203BCAP+T
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention