Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 205453-M78L05B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M78L05B CAD Model

Description

The M78L05B from STMicroelectronics is a fixed output voltage regulator that is highly efficient and reliable. This small, yet powerful component is designed to offer a constant 5V output voltage, which is essential for a wide range of electronic devices and applications. The M78L05B is part of the 78L series, known for their ease of use and robustness.

Key Features

  • Output Voltage: Precisely regulated 5V output, which is vital for maintaining stable operations in electronic circuits.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for low power applications.
  • Thermal Overload Protection: Equipped with internal thermal overload protection that safeguards the device from damage caused by excessive heat.
  • Short Circuit Protection: Features built-in short circuit protection that ensures long-term reliability and safety.
  • Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Package Types: Available in multiple package types, including TO-92, which is widely used for its compact size and ease of integration into various designs.

Applications

The M78L05B is suitable for a diverse range of applications where a stable 5V power supply is required. This includes:

  • Consumer Electronics: Used in devices like radios, televisions, and other household gadgets.
  • Computer Systems: Provides the necessary 5V supply for microcontrollers and other digital logic circuits.
  • Industrial Equipment: Powers sensors, relays, and small motors within industrial automation systems.
  • Telecommunication Devices: Essential for maintaining consistent voltage in communication infrastructure.

Conclusion

The STMicroelectronics M78L05B voltage regulator is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its fixed 5V output, protection features, and versatile applications, the M78L05B stands out as a go-to solution for engineers and designers looking for a dependable voltage regulation source.

You May Also Be Interested in

EliteMT
Lowest to $3.6531
ECAD model for M11B416256A-35T
OKI/Metcal
Need more? Email Us
ECAD model for M10S0210-053T
ESMT
Need more? Email Us
ECAD model for M12L64322AA1L
EliteMT
Need more? Email Us
ECAD model for M12L16161C-6T/HA
EliteMT
Lowest to $0.5485
ECAD model for M11L416256SA-35J
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $3.0233
ECAD model for M12L128168A-6TG
EliteMT
Need more? Email Us
ECAD model for M11B416256A-27J
EliteMT
Need more? Email Us
ECAD model for M10B11664A-35JP
ESMT
Lowest to $3.0128
ECAD model for M12L2561616A-5T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention