Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features Zener Diode 120 V 1.25 W ±1% Surface Mount DO-213AB
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Surface Mount
Package DO-213AB, MELF
Case / Package DO-213AB
Family Name CDLL5951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-1801, 1086-1801-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922607-CDLL5951D
Ultra Librarian 3D Model Ultra Librarian CDLL5951D CAD Model

Description

Product Overview: CDLL5951D from Microchip Technology

The CDLL5951D, from the renowned manufacturer Microchip Technology, is a high-performance, precision Zener diode. Designed for a wide array of applications, this component is a testament to Microchip's commitment to providing reliable and innovative solutions to the electronics industry.

Key Features

  • Zener Voltage: This device offers a nominal Zener voltage of 5.1V, making it suitable for voltage regulation in a variety of circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, the CDLL5951D is capable of handling moderate power levels, ensuring stability in performance.
  • Tolerance: The Zener voltage tolerance is specified for each device, providing designers with the precision required for sensitive electronic applications.
  • Package: The diode comes in a DO-213AA package, which is known for its small footprint and reliability in various operating conditions.
  • Operating Temperature: It operates within a wide temperature range, ensuring consistent performance across diverse environmental conditions.

Applications

The CDLL5951D is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Precision reference components
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Microchip Technology's CDLL5951D is manufactured with the highest quality standards, ensuring that each diode performs to its specifications. The product is designed to meet the stringent requirements of the electronics industry, providing a reliable solution for designers and engineers.

Support and Resources

Microchip Technology provides extensive support and resources for the CDLL5951D, including detailed datasheets, application notes, and technical support from experienced professionals. This ensures that integrating the CDLL5951D into your design is a smooth and well-supported process.

You May Also Be Interested in

Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to $0.0556
ECAD model for BZT52C4V7-HE3-08
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4895
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Microsemi Corporation
DIODE ZENER 30V 5W T18
Need more? Email Us
ECAD model for 1N5363C/TR8
Panjit
SOT-23, ZENER
Lowest to $0.0391
ECAD model for BZX84C16-AU_R1_000A1
Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Microsemi Corporation
DIODE ZENER 75V 5W T18
Need more? Email Us
ECAD model for 1N5374CE3/TR13
Rohm Semiconductor
DIODE ZENER 5.1V 250MW SSD3
Lowest to $0.0299
ECAD model for BZX84C5V1LFHT116
Microsemi Corporation
DIODE ZENER 130V 5W T18
Need more? Email Us
ECAD model for 1N5381A/TR8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention