The LTC2600IGN is a high-performance, octal digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, that offers 16-bit resolution for precise digital control over analog outputs. This product is specifically engineered to meet the needs of high-precision applications where space is at a premium, such as in industrial control systems, automated test equipment, and high-end audio equipment.
Key Features
- 16-Bit Resolution: Each of the eight DACs provides 16 bits of resolution, enabling fine control over the analog output, which is vital for applications that demand high precision.
- Integrated Precision Reference: The LTC2600IGN comes with an onboard, high-precision reference that ensures stability and accuracy of the output signal.
- Low Glitch Impulse: The device features a low glitch impulse, which minimizes the transient energy introduced when the DAC output changes states. This is particularly important in sensitive analog circuits to prevent noise and distortion.
- Flexible Power Supply Options: It operates with a supply voltage from 2.7V to 5.5V, making it compatible with a variety of power environments and logic levels.
- SoftSpan Output Ranges: The DAC outputs can be independently configured for different output ranges, such as 0V to 5V, 0V to 10V, ±5V, and ±10V, providing versatility in different application scenarios.
Package and Interface
The LTC2600IGN is available in a compact 16-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. The device features a simple serial interface that can be easily connected to microcontrollers or digital signal processors, allowing for straightforward integration into existing systems.
Applications
With its high resolution and multiple output ranges, the LTC2600IGN is ideal for a wide range of applications, including:
- Process Control and Industrial Automation
- Data Acquisition Systems
- Automated Test Equipment
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- High-end Audio Equipment
In summary, the LTC2600IGN from Linear Technology is a versatile and precise octal DAC solution, suitable for applications that require high accuracy and multiple output configurations in a compact form factor.