Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208489-LTC2604IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2604IGN CAD Model

Description

Product Overview: LTC2604IGN from Linear Technology

The LTC2604IGN is a quad 16-bit Digital-to-Analog Converter (DAC) that delivers high precision and performance in a compact integrated circuit. Manufactured by Linear Technology, now part of Analog Devices, this product is designed for sophisticated and demanding applications requiring accurate analog signal generation. The LTC2604IGN is ideal for use in automated test equipment, data acquisition systems, process control, and digital calibration.

Key Features

  • Precision: With 16-bit resolution, the LTC2604IGN ensures high-fidelity and precise control of the output signals, making it suitable for critical applications where accuracy is paramount.
  • Quad DAC Channels: The device features four independent DAC channels, allowing multiple analog outputs to be controlled simultaneously, thereby reducing the complexity of the system design and saving board space.
  • Power Efficiency: It operates with a supply voltage from 2.7V to 5.5V, providing a power-efficient solution that is crucial for low-power applications.
  • Flexible Reference Inputs: Each DAC has its own reference input, enabling a wide range of output voltages and giving the user the ability to set different scales for each channel.
  • SoftSpan Output Ranges: The device supports multiple output ranges, including unipolar (0V to 5V, 0V to 10V) and bipolar (±5V, ±10V), providing additional versatility for different application requirements.
  • Interface: The LTC2604IGN communicates via a 4-wire SPI/MICROWIRE-compatible serial interface, which simplifies the connection to microcontrollers or digital systems.
  • Packaging: Housed in a 16-lead SSOP package, the LTC2604IGN is designed for space-constrained applications.

Applications

The LTC2604IGN's combination of features and performance makes it an excellent choice for a wide array of applications. It is well-suited for precision instrumentation, industrial automation, and control systems, where multiple analog outputs need to be managed with high accuracy and reliability. Its low power consumption also makes it a good fit for portable, battery-powered devices.

Conclusion

In summary, the LTC2604IGN from Linear Technology is a versatile, efficient, and precise quad 16-bit DAC that meets the needs of complex and high-performance analog systems. Its array of features and compact form factor make it a valuable component for engineers seeking to enhance their analog output capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5301 $91.0602
3+ $37.3581 $112.0743
5+ $36.1906 $180.9530
6+ $35.0232 $210.1392
8+ $33.8558 $270.8464
10+ $30.3534 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 816 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention