Linear Technology LTC2611IDD: A Precision DAC Solution
The LTC2611IDD, manufactured by Linear Technology, is a high-performance, single 16-bit Digital-to-Analog Converter (DAC) offering exceptional accuracy and stability. It is part of a family of pin-compatible DACs, including 12-bit, 14-bit, and 16-bit devices. This product is designed for precision applications where space is at a premium, such as industrial control systems, automated test equipment, and high-end audio equipment.
Encased in a compact 10-lead DFN package, the LTC2611IDD boasts a tiny footprint that is ideal for space-constrained applications. Despite its small size, it delivers a full 16-bit performance without any missing codes, and features a 2.5V to 5.5V supply range, making it versatile for various power environments.
The DAC operates with a simple SPI/Microwire compatible 3-wire serial interface, which can be clocked at up to 50MHz. This high-speed interface ensures rapid data transfer, which is essential for applications requiring quick response times. Furthermore, the LTC2611IDD includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place.
The output of the LTC2611IDD is buffered, resulting in the ability to drive capacitive loads as well as resistive ones. This feature, combined with the low noise and low power operation, makes the LTC2611IDD an excellent choice for precision analog output tasks. The device also features a double-buffered data latching system, which allows for smooth and glitch-free output changes.
The LTC2611IDD operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments. Linear Technology's commitment to high-quality products is evident in the LTC2611IDD's design and construction, offering designers a robust, precise, and easy-to-use DAC solution.
With its combination of features, the LTC2611IDD stands out as an excellent choice for anyone in need of a compact, high-precision DAC with easy interfacing and low power consumption.