Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208500-LTC2612CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2612CMS8 CAD Model

Description

Introducing the LTC2612CMS8 from Linear Technology

The LTC2612CMS8 is a highly versatile dual 12-bit digital-to-analog converter (DAC) designed for precision applications in demanding environments. Manufactured by Linear Technology, now part of Analog Devices, this component offers a compact and efficient solution for converting digital signals into their analog counterparts with high accuracy and stability.

Key Features

  • Resolution: The LTC2612CMS8 boasts a 12-bit resolution, ensuring fine granularity and precise output for analog signals.
  • Channel Count: This device features dual DAC channels, allowing for simultaneous output of two analog signals from a single chip, which is ideal for space-constrained applications.
  • Interface: It offers a simple 3-wire SPI-compatible serial interface, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • Power Supply: The DAC operates from a single 2.7V to 5.5V supply, providing flexibility for various system power requirements.
  • Packaging: Enclosed in an MSOP-8 package, the LTC2612CMS8 is designed for surface-mount technology, facilitating compact PCB design and efficient assembly processes.
  • Reference: An internal reference sets the full-scale output voltage, streamlining the design process by minimizing external components.

Applications

The LTC2612CMS8 is suitable for a wide range of applications that require accurate digital-to-analog conversion. Its performance and reliability make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Medical Equipment

Quality and Reliability

Linear Technology is renowned for producing high-quality components that meet stringent industry standards. The LTC2612CMS8 is no exception, offering reliable performance in a variety of conditions. With its robust design and capability to operate over the industrial temperature range, this DAC is built to deliver consistent results in both commercial and industrial settings.

Overall, the LTC2612CMS8 from Linear Technology is a sophisticated and reliable solution for designers seeking a high-performance, dual-channel DAC that combines precision, flexibility, and ease of use in a compact package.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention