Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208504-LTC2616CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2616CDD CAD Model

Description

LTC2616CDD - 16-Bit Digital-to-Analog Converters from Linear Technology

The LTC2616CDD is a family of 16-bit digital-to-analog converters (DACs) from Linear Technology, designed for precision applications requiring high resolution and accuracy. These DACs are integrated into a compact DFN package, making them suitable for space-constrained applications such as portable devices, industrial control systems, and high-end audio equipment.

Key Features

  • High Precision: With 16-bit resolution, the LTC2616CDD offers fine-grain control over output voltage, allowing for precise adjustments in the analog output. This makes it ideal for applications where accuracy is paramount.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC2616CDD features a low power operation, which helps to extend battery life in portable devices.
  • Flexible Reference Input: The DAC accepts a wide range of reference voltages, giving designers flexibility in system-level design and ensuring compatibility with various sensors and input signals.
  • Multiple Output Ranges: The LTC2616CDD supports several output ranges, including unipolar and bipolar modes, providing versatility for different application requirements.
  • Integrated Output Buffer: An integrated output buffer amplifier simplifies the interface with the load and reduces the need for external components.
  • Serial Interface: The device includes a SPI/MICROWIRE compatible serial interface, enabling easy communication with microcontrollers or digital systems.

Applications

  • Automated Test Equipment (ATE)
  • Precision Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • High-End Audio Equipment

The LTC2616CDD operates over a wide temperature range, making it reliable in a variety of environments. Its robust design and high integration level ensure that it can meet the stringent requirements of professional-grade applications. Whether you're designing a sophisticated industrial system or a high-fidelity audio interface, the LTC2616CDD offers the performance and features necessary to achieve outstanding results.

Linear Technology's commitment to quality means that the LTC2616CDD is manufactured to high standards, ensuring reliability and consistency for each unit. This product is a testament to Linear Technology's dedication to providing advanced solutions for complex analog and digital integration challenges.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.2562 $82.2562
2+ $67.4923 $134.9846
3+ $65.3837 $196.1511
5+ $63.2738 $316.3690
6+ $61.1653 $366.9918
8+ $54.8383 $438.7064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention