Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208561-LTC2845IUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2845IUHF CAD Model

Description

The LTC2845IUHF from Linear Technology is a versatile and high-performance transceiver designed for robust communication in demanding environments. This integrated circuit is part of Linear Technology's extensive line of telecommunication products, offering both reliability and efficiency for a wide array of applications.

Key Features

  • Interface: The product features a multiprotocol transceiver interface, which supports various communication standards, making it highly adaptable to different systems and protocols.
  • Temperature Range: It operates over an extended temperature range, ensuring consistent performance in both commercial and industrial applications.
  • Supply Voltage: The LTC2845IUHF operates with a supply voltage that accommodates typical industry standards, providing flexibility in system design.
  • Package: Housed in a compact UHF package, the LTC2845IUHF is designed for space-constrained applications without compromising on functionality.
  • Data Rate: It boasts a high data rate capability, which is essential for applications requiring fast data transmission and high bandwidth.

Applications

The LTC2845IUHF is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Data communication systems
  • Telecommunication infrastructure

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC2845IUHF is no exception. It is built to meet the stringent requirements of the most critical communication systems. The device is tested thoroughly to ensure it meets the high standards of reliability and performance that customers expect from Linear Technology.

Conclusion

Overall, the LTC2845IUHF is a robust, high-speed transceiver that provides designers with a flexible and reliable solution for their communication needs. Its combination of features makes it an excellent choice for those looking to create systems that require dependable data transmission under a variety of conditions.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention