EN
  • EN
  • DE

UPA2003G

Part No UPA2003G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389298-UPA2003G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2003G CAD Model

Description

The UPA2003G is a P-channel Power MOS Field Effect Transistor. It's designed for power management and high-speed switching applications.

Applications:

  • Power management circuits in portable devices
  • High-side load switching
  • DC-DC converters
  • Battery protection circuits
  • LED Driver circuits

Features:

  • Low on-state resistance (RDS(on)) allowing for efficient power conversion
  • High-speed switching capability, reducing switching losses
  • Gate-source voltage protection
  • Avalanche Resistance guaranteed
  • Surface mount package for space-saving designs

Benefits:

  • Improved power efficiency leading to longer battery life in portable applications
  • Reduced heat generation due to low RDS(on)
  • Simplified circuit design due to integrated protection features
  • High reliability and robustness in demanding environments
  • Compact size, enabling miniaturization of electronic devices

Additional Details:

The UPA2003G is typically supplied in a small surface-mount package, making it suitable for high-density board layouts. Key specifications include a low gate threshold voltage, facilitating its use in low-voltage applications, and a high drain current capability. The device's low RDS(on) minimizes power dissipation, enhancing overall system efficiency and thermal performance. It offers excellent avalanche ruggedness, improving reliability against voltage spikes and transient events. The maximum drain current is dependent on the specific operating conditions and thermal management. Always consult the datasheet for precise electrical characteristics and thermal derating curves.

You May Also Be Interested in

Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess