EN
  • EN
  • DE

LTC2861IGN

Part No LTC2861IGN
Manufacturer Linear Technology
Description 20Mbps RS485 Transceivers with Integrated Switchable Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208580-LTC2861IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2861IGN CAD Model

Description

The LTC2861IGN is a robust and versatile RS485/RS422 transceiver from Linear Technology, designed to provide reliable communication in demanding industrial environments. This high-performance transceiver is capable of operating at data rates up to 20Mbps, making it suitable for high-speed data acquisition and control systems.

Key Features

  • High-Speed Interface: With support for data rates up to 20Mbps, the LTC2861IGN is ideal for applications requiring fast and efficient data transfer.
  • Extended Common Mode Range: The device can handle common mode voltages from -7V to +12V, exceeding the requirements of the RS485 and RS422 standards, which ensures reliable data communication even in electrically noisy environments.
  • High ESD Protection: The LTC2861IGN offers an impressive ±15kV ESD protection on transceiver input and output pins, providing robust protection against electrostatic discharges.
  • Low Power Operation: It features a low operating current of 2.5mA, with a 1.7V to 5.5V logic supply range that allows for interfacing with a wide range of logic levels.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that prevents damage from overheating, enhancing its reliability and lifespan.
  • Failsafe Receiver: The receiver has a failsafe feature that guarantees a high output state under conditions of floating or shorted inputs, ensuring signal integrity.

Applications

The LTC2861IGN is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Networked Security Systems
  • Data Acquisition Systems
  • Building Automation
  • Automotive Control Networks

Package and Quality

The LTC2861IGN is offered in a 16-lead SSOP package, which provides a compact footprint while still ensuring adequate thermal performance and ease of PCB layout. Linear Technology ensures that their products meet high-quality standards, and the LTC2861IGN is no exception, providing reliable performance in a wide range of operating conditions.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess