Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208586-LTC2900-2IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2900-2IDD CAD Model

Description

The LTC2900-2IDD from Linear Technology is a sophisticated voltage monitor and supervisor integrated circuit (IC) designed to ensure the reliability and stability of electronic systems. It is particularly useful in applications where multiple supply voltages require precise monitoring and supervision, such as in servers, computers, and telecommunications equipment.

Key Features:

  • Quad Voltage Monitoring: The LTC2900-2IDD can monitor up to four different voltage thresholds simultaneously, making it a versatile solution for complex systems with multiple power rails.
  • Adjustable Thresholds: Users can set the voltage thresholds using external resistive dividers, providing flexibility to adapt to various application requirements.
  • Integrated Glitch Filter: An onboard glitch filter ensures that the IC does not respond to transient voltage fluctuations, which could lead to false triggering.
  • Low Quiescent Current: The device has a low operating current, which is essential for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The LTC2900-2IDD operates over a broad voltage range, accommodating various system voltages for diverse applications.
  • Reset and Watchdog Outputs: It provides both reset and watchdog timer outputs, which are crucial for system recovery and reliability.

Applications:

  • Computer Systems
  • Network Servers
  • Telecommunications
  • Industrial Systems
  • Portable/Battery-Powered Equipment

The LTC2900-2IDD is presented in a small, 10-lead MSOP package, making it suitable for space-constrained applications. Its robust design ensures that it can operate reliably in harsh environments, and its precision voltage monitoring capabilities make it an indispensable component for systems that cannot afford to have any of their power supplies go out of specification without immediate detection and response.

Whether you are designing a complex server system or a simple battery-operated device, the LTC2900-2IDD from Linear Technology provides the necessary features to maintain system integrity through precise voltage supervision.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,246 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention