EN
  • EN
  • DE

LTC2902-1IGN#TR

Part No LTC2902-1IGN#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732167-LTC2902-1IGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2902-1IGN#TR CAD Model

Description

Product Overview: LTC2902-1IGN#TR

The LTC2902-1IGN#TR from Linear Technology is a sophisticated monitoring solution designed for systems that require precise voltage supervision. This quintessential component ensures the reliability and stability of electronic circuits by actively monitoring multiple supply voltages.

Key Features

  • Multiple Voltage Monitoring: This device can simultaneously monitor up to four different supply voltages, making it an ideal choice for complex systems with various power requirements.
  • Precision Thresholds: The LTC2902-1IGN#TR offers high-accuracy threshold settings for each monitored voltage, ensuring that the system operates within safe parameters.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, allowing designers to tailor the monitoring system to the specific needs of their application.
  • Low Quiescent Current: With its low quiescent current, the device contributes to the overall power efficiency of the system it is a part of.
  • Wide Operating Temperature Range: The LTC2902-1IGN#TR operates effectively across a broad temperature range, making it suitable for use in various environments.

Applications

The versatility of the LTC2902-1IGN#TR allows it to be used in a wide array of applications, including:

  • Computer Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Portable/Battery-Powered Devices

Product Specifications

The LTC2902-1IGN#TR is offered in a 16-lead SSOP package and is characterized for operation from -40°C to 85°C. With its tape and reel packaging, it is optimized for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume applications.

Conclusion

Linear Technology's LTC2902-1IGN#TR is a comprehensive solution for system designers looking to incorporate reliable voltage monitoring into their products. Its combination of precision, efficiency, and versatility makes it an indispensable component in ensuring the longevity and performance of electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2882 $55.7292
14+ $7.6211 $106.6954
21+ $7.3830 $155.0430
28+ $7.1448 $200.0544
37+ $6.9067 $255.5479
49+ $6.1922 $303.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess