EN
  • EN
  • DE

MAX325CSA+

Part No MAX325CSA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 16 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 139070-MAX325CSA+
Ultra Librarian 3D Model Ultra Librarian MAX325CSA+ CAD Model

Description

The MAX325CSA+ is a high-performance, precision analog switch from Maxim Integrated, renowned for its exceptional quality and reliability. This switch is designed to deliver superior switching performance for a wide range of applications, including data acquisition systems, communication devices, test equipment, and more.

Key Features

  • Low On-Resistance: The MAX325CSA+ features a low on-resistance of typically 35 ohms, which ensures minimal signal distortion and power loss during operation.
  • Single-Supply Operation: This switch operates from a single +2V to +12V supply, or from dual supplies of ±2V to ±6V, making it versatile for various circuit configurations.
  • Fast Switching Times: With a tON of typically 150ns and a tOFF of typically 100ns, the MAX325CSA+ provides quick response times for high-speed applications.
  • Low Power Consumption: The device features a low power consumption, with an extremely low leakage current of 2.5nA at +25°C, contributing to energy-efficient designs.
  • High Off-Isolation: It offers high off-isolation of -50dB at 1MHz, which is beneficial for reducing crosstalk in multiplexing applications.

Applications

The MAX325CSA+ is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Sample and hold circuits
  • Analog and digital multiplexing
  • Communication systems
  • Battery-operated equipment

Product Specifications

Parameter Value
Supply Voltage (Single) +2V to +12V
Supply Voltage (Dual) ±2V to ±6V
On-Resistance 35Ω (typical)
Switching Times (tON / tOFF) 150ns / 100ns (typical)
Leakage Current 2.5nA at +25°C
Off-Isolation -50dB at 1MHz

Overall, the MAX325CSA+ from Maxim Integrated is an excellent choice for designers looking for a reliable and efficient analog switch that can deliver high performance in a compact package. Its robust feature set ensures seamless integration into a multitude of electronic systems, providing both flexibility and high-quality signal management.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess