EN
  • EN
  • DE

LTC2907ITS8

Part No LTC2907ITS8
Manufacturer Linear Technology
Description Precision Dual Supply Monitors with One Pin-Selectable Threshold and One Adjustable Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208610-LTC2907ITS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2907ITS8 CAD Model

Description

Introducing the LTC2907ITS8 Precision Dual Voltage Monitor

The LTC2907ITS8 is a cutting-edge solution from Linear Technology designed to ensure the reliability and stability of your electronic systems. This precision dual voltage monitor is an integral component for applications requiring monitoring of two supply voltages. The LTC2907ITS8 is engineered to keep your systems safe by providing accurate monitoring, making it an ideal choice for a wide range of applications including portable devices, computers, and industrial systems.

Key Features

  • Precision Monitoring: The LTC2907ITS8 offers precise monitoring of two voltage points, ensuring that your system operates within safe voltage thresholds.
  • Adjustable Reset Thresholds: With the ability to set the reset thresholds, this voltage monitor can be tailored to specific application needs, providing flexibility and precision.
  • Low Power Consumption: Designed for efficiency, the LTC2907ITS8 consumes minimal power, making it suitable for battery-powered applications.
  • Compact Package: Housed in a space-saving TSOT-23 package, this device is perfect for designs where board space is at a premium.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC or V2 down to 1V, ensuring reliable startup and operation.

Applications

  • Portable Electronic Devices
  • Computers and Servers
  • Industrial Systems
  • Embedded Systems
  • Networking Equipment

The LTC2907ITS8 is specifically designed to be versatile and robust, capable of withstanding the demands of various electronic environments. Its precision and reliability are matched by its ease of use, featuring an intuitive design that simplifies the integration into your existing systems.

Whether you are developing a sophisticated server or a compact IoT device, the LTC2907ITS8 from Linear Technology provides the monitoring capabilities you need to ensure your system's health and longevity. Invest in the LTC2907ITS8 for peace of mind, knowing that your products are safeguarded by one of the most reliable voltage monitors on the market.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4792 $51.7720
85+ $1.2138 $103.1730
130+ $1.1758 $152.8540
180+ $1.1379 $204.8220
230+ $1.1000 $253.0000
305+ $0.9862 $300.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess