The LTC2914CGN-2 is a highly versatile quad voltage monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. This precision monitoring device is adept at keeping tabs on multiple supply voltages, making it an indispensable component for complex electronic systems that require rigorous voltage supervision.
Key Features:
- Quad Input Monitoring: Capable of monitoring four independent voltage inputs simultaneously, the LTC2914CGN-2 is ideal for systems with multiple supply voltages that need constant surveillance.
- Adjustable Thresholds: The voltage thresholds can be adjusted with external resistive dividers, providing the flexibility to tailor the monitoring levels to specific system requirements.
- Wide Voltage Range: This device can monitor voltage levels ranging from 0.4V to over 100V, ensuring compatibility with a broad spectrum of power supply configurations.
- Glitch Immunity: Built-in glitch immunity ensures that the LTC2914CGN-2 does not react to transient voltage fluctuations, which could lead to false alarms or unnecessary system shutdowns.
- Status Outputs: Each monitored voltage has a corresponding status output that can be used to trigger protective actions or signal to other system components when a voltage falls outside the acceptable range.
Applications:
The LTC2914CGN-2 is well-suited for a variety of applications that require reliable voltage monitoring, including:
- Computer Systems
- Telecommunication Equipment
- Industrial Control Systems
- Automotive Electronics
- Portable Battery-Powered Devices
Technical Specifications:
- Package: 16-lead narrow SSOP
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage Range: 2.7V to 26.4V
In conclusion, the LTC2914CGN-2 from Linear Technology is a comprehensive solution for systems that demand precise voltage monitoring across multiple channels. Its flexibility, wide operating range, and robust design make it a top choice for engineers looking to enhance system reliability and safeguard against voltage-related issues.