EN
  • EN
  • DE

LTC2923IMS#PBF

Part No LTC2923IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller, Sequencer
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1062250-LTC2923IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2923IMS#PBF CAD Model

Description

Product Overview: LTC2923IMS#PBF

The LTC2923IMS#PBF is a Power Supply Tracking Controller from Linear Technology, designed to manage power supply sequencing in electronic systems. This sophisticated IC ensures that multiple power supplies start up and shut down in a controlled, sequenced manner. The product is particularly suitable for complex systems that require a specific power-up and power-down order to prevent damage to sensitive components or to ensure proper system functionality.

Key Features

  • Versatile Sequencing Control: The LTC2923 provides flexible sequencing options, including tracking, ratiometric, or even time-based sequence control, to accommodate various application requirements.
  • Wide Operating Range: It operates over a broad voltage range, making it compatible with a variety of power supplies.
  • Compact Package: Housed in a compact MSOP package, the LTC2923IMS#PBF saves valuable board space in densely packed designs.
  • Adjustable Parameters: Users can set the undervoltage and overvoltage thresholds as well as the tracking slopes, allowing for customization to specific system needs.
  • Power Good Outputs: Integrated power good outputs provide a reliable status indication for system monitoring and diagnostics.

Applications

The LTC2923IMS#PBF is ideal for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Networking hardware
  • Complex multi-rail power systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2923IMS#PBF is no exception. It is designed to meet the stringent requirements of industrial and telecommunications applications, ensuring reliable operation even in challenging environments.

Ordering Information

The product is available in a moisture-sensitive MSOP-10 package, identified by the part number LTC2923IMS#PBF. When ordering, it is essential to include the full part number to ensure receipt of the correct device configuration.

With its comprehensive feature set and robust design, the LTC2923IMS#PBF from Linear Technology is an excellent choice for designers looking to implement controlled power sequencing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4408 $57.2040
11+ $9.3874 $103.2614
17+ $9.0940 $154.5980
23+ $8.8007 $202.4161
30+ $8.5073 $255.2190
40+ $7.6272 $305.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,293 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess