EN
  • EN
  • DE

LTC2924IGN#PBF

Part No LTC2924IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY SEQUENCER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 3 V to 6 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 020546-LTC2924IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2924IGN#PBF CAD Model

Description

LTC2924IGN#PBF Power Supply Tracking Controller

The LTC2924IGN#PBF is a power supply tracking controller designed by Linear Technology to manage the turn-on and turn-off of multiple power supplies in a synchronized manner. This advanced integrated circuit (IC) is crucial in systems where power supplies must be sequenced in a specific order to ensure proper operation and to prevent damage to sensitive electronic components.

Key Features:

  • Versatile Power Supply Tracking: The LTC2924 allows for coincident, ratiometric, or even arbitrary tracking sequences, providing flexibility for various application requirements.
  • Adjustable Tracking Rates: Users can set the tracking rates with external components, which gives designers control over the ramp rates of the supply voltages.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 2.7V to 11V, accommodating a broad spectrum of power supply configurations.
  • Multiple Output Channels: The LTC2924 comes with four tracking outputs, enabling it to control multiple power supply rails simultaneously.
  • Power-Up/Down Sequencing: It offers programmable power-up and power-down sequencing, which is essential for systems that require a specific start-up or shutdown procedure.
  • Compact Packaging: Housed in a narrow 16-lead SSOP package, the LTC2924IGN#PBF is suitable for space-constrained applications.

Applications:

The LTC2924IGN#PBF is ideal for a wide range of applications where power sequencing is critical, such as:

  • Telecommunications systems
  • Servers and network equipment
  • Industrial systems
  • Multi-rail power systems in automotive and avionics

Quality and Reliability:

Linear Technology is known for its high-quality products, and the LTC2924IGN#PBF is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring stable operation in various environments and applications.

Overall, the LTC2924IGN#PBF from Linear Technology is a sophisticated solution for designers looking to implement complex power management tasks with ease and precision.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4237 $57.6948
9+ $11.8348 $106.5132
14+ $11.4650 $160.5100
19+ $11.0952 $210.8088
24+ $10.7253 $257.4072
32+ $9.6158 $307.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 802 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess