EN
  • EN
  • DE

LTC2924IGN#TRPBF

Part No LTC2924IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY SEQUENCER 16SSOP / Processor Supervisor 4 Open Drain 16-Pin SSOP N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 3 V to 6 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 123858-LTC2924IGN#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC2924
Introduction Date April 19, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2924IGN#TRPBF CAD Model

Description

Product Overview: LTC2924IGN#TRPBF

The LTC2924IGN#TRPBF from Linear Technology is a sophisticated power supply sequencing controller designed to manage the turn-on and turn-off sequence of multiple power supplies in complex systems. Aimed at ensuring the proper operation of electronic systems that require a specific power-up and power-down sequence, this product is an essential component for a wide range of applications, including industrial control systems, telecommunications equipment, and server farms.

Key Features

  • Versatile Sequencing: The LTC2924 provides four independent voltage monitor inputs, allowing for flexible and configurable sequencing of up to four power supplies. This versatility ensures compatibility with various system requirements and power supply configurations.
  • Adjustable Timers: With its integrated timers, the device allows users to program the delay and ramp times for each power supply, offering precise control over the sequencing process.
  • Powerful Monitoring: The product includes under-voltage and over-voltage monitoring to safeguard the system against power supply faults, ensuring the system operates within safe voltage levels.
  • Compact Design: Housed in a narrow 16-lead SSOP package, the LTC2924IGN#TRPBF is designed for space-constrained applications, providing powerful functionality without taking up significant board space.

Applications

The LTC2924IGN#TRPBF is well-suited for a variety of applications that require reliable power management. It is particularly useful in systems where multiple power rails need to be brought up and down in a specific order to prevent damage to sensitive components or to ensure proper system functionality. Applications include:

  • Multi-rail digital systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Networking equipment
  • Server and data storage systems

Product Specifications

This product operates over a wide voltage range and includes features such as an external capacitor-adjustable timer, open-drain reset output, and the ability to daisy-chain multiple LTC2924 devices for systems requiring more than four power supply sequences. Its robust design ensures reliable operation even in harsh industrial environments.

Conclusion

The LTC2924IGN#TRPBF from Linear Technology represents a state-of-the-art solution for power supply sequencing needs. With its comprehensive feature set and compact form factor, it is an ideal choice for engineers looking to enhance the reliability and performance of their multi-rail power systems.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4541 $55.3623
7+ $15.1418 $105.9926
11+ $14.6686 $161.3546
15+ $14.1955 $212.9325
19+ $13.7223 $260.7237
25+ $12.3027 $307.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess