Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208641-LTC2924IGN
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2924
Introduction Date December 06, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC2924IGN CAD Model

Description

Linear Technology's LTC2924IGN - Power Supply Tracking Controller

The LTC2924IGN by Linear Technology is a sophisticated power supply tracking controller designed to manage the turn-on and turn-off characteristics of multiple power supplies. As electronic systems become increasingly complex, the need for precise power sequencing has become critical, especially in systems with multiple supply voltages. The LTC2924IGN addresses this need by offering a compact and efficient solution for controlling up to four independent power supplies.

This IC ensures that the power supplies are brought up and down in a controlled sequence, thus preventing any potential damage to sensitive electronic components that may occur due to improper power sequencing. The device is particularly useful in applications such as DSP and FPGA-based systems, where specific power sequencing rules must be adhered to.

The LTC2924IGN comes in a narrow SSOP-16 package, providing a space-efficient footprint for densely packed circuit boards. It operates over a wide supply voltage range of 2.7V to 13.2V, making it versatile enough to interface with a variety of power supply configurations. Additionally, the LTC2924IGN offers programmable sequence timing, which can be set via external timing capacitors, allowing designers to customize the power-up and power-down sequences as per their system requirements.

One of the key features of the LTC2924IGN is its ability to monitor the power supply voltages and respond to under-voltage conditions. This ensures that if a supply fails to reach or maintain its programmed value, the device can take appropriate action, such as delaying the sequence or shutting down the system, to protect the load and prevent system failures.

For ease of use, the LTC2924IGN includes an intuitive interface with simple pin-strapping options for setting the sequencing configuration without the need for complex programming. This makes it an ideal choice for both rapid prototyping and mass production environments.

Overall, the LTC2924IGN is a reliable and flexible solution for managing power supply sequences in multi-voltage systems, offering both protection and precision to modern electronic designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5697 $54.2788
9+ $11.1341 $100.2069
14+ $10.7862 $151.0068
20+ $10.4382 $208.7640
25+ $10.0903 $252.2575
34+ $9.0465 $307.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,700 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention