Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Sequencer
Number of Voltages Monitored 4
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 96789-LTC2928IG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2928IG CAD Model

Description

Product Overview: LTC2928IG from Linear Technology

The LTC2928IG by Linear Technology is a sophisticated power supply sequencing controller designed to manage the power-up and power-down sequences of multiple power supplies in complex systems. This device is engineered to ensure that various voltage rails reach their required levels in a precise and controlled sequence, which is crucial for the proper operation of multi-voltage electronics such as CPUs, FPGAs, and DSPs.

Key Features

  • Versatile Sequencing Options: The LTC2928IG offers a wide array of sequencing configurations, including ratiometric, coincident, or even user-defined sequences, giving designers the flexibility to meet specific system requirements.
  • Four Independent Voltage Rails: It can control up to four independent voltage rails, each with its own enable pin, allowing for individualized sequence timing for each power supply.
  • Adjustable Delays and Sequencing: The device includes programmable delays and sequencing intervals through the use of external resistors, ensuring precise timing control for power-up and power-down sequences.
  • Power Supply Tracking: The LTC2928IG supports supply tracking with soft-start capability to prevent inrush current issues and ensure a smooth power ramp-up.
  • Monitoring and Protection Features: It provides essential monitoring functions, such as undervoltage and overvoltage detection, to safeguard the system against abnormal voltage levels.

Technical Specifications

  • Package: The device comes in a 28-lead SSOP package suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range from -40°C to 85°C, ensuring reliable performance in a variety of environments.
  • Robust Design: With its rugged design, the LTC2928IG is built to withstand harsh conditions and provide consistent operation over time.

Applications

The LTC2928IG is ideal for use in complex digital systems that require multiple power domains. Its precision and flexibility make it an excellent choice for:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices

With its comprehensive feature set and robust design, the LTC2928IG from Linear Technology is a reliable solution for managing the power sequencing requirements of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.0589 $79.0589
2+ $76.5883 $153.1766
3+ $74.1177 $222.3531
4+ $71.6471 $286.5884
6+ $64.2354 $385.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,439 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention