Products specifications

Reference Date Code 09+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 714725-KR3DMTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KR3DMTR CAD Model

Description

The KR3DMTR from STMicroelectronics is a state-of-the-art microelectromechanical system (MEMS) device that integrates both a 3-axis digital accelerometer and a 3-axis digital magnetometer. This compact and versatile sensor is designed to provide precise motion and magnetic field measurements, making it an ideal component for a wide range of applications including mobile phones, gaming devices, and personal navigation systems.

Key Features

  • 3-Axis Digital Accelerometer: Measures linear acceleration across three perpendicular axes with high resolution and accuracy.
  • 3-Axis Digital Magnetometer: Detects magnetic fields, enabling the device to determine orientation relative to the Earth's magnetic poles.
  • Compact Design: The small footprint of the KR3DMTR makes it suitable for space-constrained applications.
  • Low Power Consumption: Optimized for battery-powered devices, the sensor operates with minimal energy requirements, thereby extending device runtimes.
  • High Data Rate: Offers a selectable data output rate for both the accelerometer and magnetometer to suit various application demands.
  • Embedded Features: Includes functionalities such as programmable interrupt generators for motion detection, which simplify system design and integration.

Applications

The versatility of the KR3DMTR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Enhancing user experience in smartphones and tablets through screen orientation, gaming control, and compass functionalities.
  • Providing accurate motion tracking in wearable technology and fitness devices.
  • Enabling precise navigation and stabilization in drones and other unmanned vehicles.
  • Augmenting location-based services with directional information in personal navigation devices.

Overall, the KR3DMTR from STMicroelectronics represents a powerful solution for developers looking to incorporate sophisticated motion and magnetic sensing capabilities into their products. Its combination of features, efficiency, and compact size makes it a top choice for the latest generation of smart, interconnected devices.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $15.0618
ECAD model for ADP2119ACPZ-1.2-R7
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Analog Devices Inc.
Ultrahigh Speed Phase/Frequency Discriminator
Lowest to $31.2001
ECAD model for AD9901KQ
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.8060 $68.5100
200+ $0.6624 $132.4800
305+ $0.6416 $195.6880
420+ $0.6209 $260.7780
540+ $0.6002 $324.1080
725+ $0.5382 $390.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention